DSF/IEC 62888-1

IEC 62888-1 ED1: Railway applications – Energy measurement on board trains – Part 1: General

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 25
scope:

This International Standard describes the primary purpose of the Energy Measurement System (EMS), which is to measure energy consumption on board for applications like energy management, energy saving, billing and others. This part of IEC 62888:
• gives requirements for the complete EMS and also requirements for all devices implementing one or more functions of the EMS;
• applies to newly manufactured EMSs for use on board traction units, powered by a.c. and/or d.c. supply voltages as listed in the IEC 60850;
• does not apply to portable EMS s.

Document History

February 6, 2018
Railway applications – Energy measurement on board trains – Part 1: General
IEC 62888-1:2018 describes the primary purpose of the Energy Measurement System (EMS), which measures energy consumption on board for applications such as energy management, energy saving, billing...
DSF/IEC 62888-1
IEC 62888-1 ED1: Railway applications – Energy measurement on board trains – Part 1: General
This International Standard describes the primary purpose of the Energy Measurement System (EMS), which is to measure energy consumption on board for applications like energy management, energy...
IEC 62888-1 Ed.1: Railway applications - Energy measurement on board trains - Part 1: General
This International Standard describes the primary purpose of the Energy Measurement System (EMS), which is to measure energy consumption on board for applications like energy management, energy...
Advertisement