DS/EN 62271-202

High-voltage switchgear and controlgear – Part 202: High voltage/low voltage prefabricated substation

inactive
Organization: DS
Publication Date: 16 March 2007
Status: inactive
Page Count: 78
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of 62271 specificies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are cable connected, to be operated from inside (walk-in-type) or outside (non walk-in-type) for alternating current of rated voltages above 1 kV and up to and including 52 kV on the HV side, and for one or more transformers for service frequencies up to and including 60 Hz for outdoor installation in locations with public accessibility. Prefabricated substations can be situated at ground level or partially or completely below ground level. In general a prefabricated substation comprises the following main components (functions): - enclosure - power transformers; - HV and LV switchgear and controlgear; - HV and LV interconnections; - auxiliary equipment and circuits. However relevant provisions of this standard are applicable to designs where not all these components exist (e.g. an installation consisting of power transformer and LV switchgear). Note: Non prefabricated substations should comply with applicable requirements of 61936-1.

Document History

June 1, 2015
High-voltage switchgear and controlgear – Part 202: High-voltage/low-voltage prefabricated substation
IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated...
October 14, 2014
High-voltage switchgear and controlgear – Part 202: High-voltage/low-voltage prefabricated substation
IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated...
October 14, 2014
High-voltage switchgear and controlgear – Part 202: High-voltage/low-voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are...
DS/EN 62271-202
March 16, 2007
High-voltage switchgear and controlgear – Part 202: High voltage/low voltage prefabricated substation
This part of 62271 specificies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are cable connected,...
High-voltage switchgear and controlgear -- Part 202: High voltage/low voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are...
High-voltage switchgear and controlgear -- Part 202: High-voltage/low-voltage prefabricated substation
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of HV/LV or LV/HV prefabricated substations, which are...
Advertisement