DS/EN 62282-3-201

Fuel cell technologies – Part 3-201: Stationary fuel cell power systems – Performance test methods for small fuel cell power systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 October 2017
Status: active
Page Count: 82
ICS Code (Fuel cells): 27.070
scope:

IEC 62282-3-201:2017 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - rated electric power output of less than 10 kW; - grid-connected/independent operation or stand-alone operation with single-phase AC output or 3-phase AC output not exceeding 1 000 V, or DC output not exceeding 1 500 V; - maximum allowable working pressure of less than 0,1 MPa (gauge) for the fuel and oxidant passages; - gaseous fuel (natural gas, liquefied petroleum gas, propane, butane, hydrogen, etc.) or liquid fuel (kerosene, methanol, etc.); - air as oxidant. This document describes type tests and their test methods only. This document covers fuel cell power systems whose primary purpose is the production of electric power. This new edition includes the following significant technical changes with respect to the previous edition: revision of test set-up, revision of measurement instruments, introduction of ramp-up test, introduction of rated operation cycle efficiency, introduction of electromagnetic compatibility (EMC) test, revision of exhaust gas test, introduction of typical durations of operation cycles.

Document History

March 21, 2022
Fuel cell technologies – Part 3-201: Stationary fuel cell power systems – Performance test methods for small fuel cell power systems
No scope available
DS/EN 62282-3-201
October 30, 2017
Fuel cell technologies – Part 3-201: Stationary fuel cell power systems – Performance test methods for small fuel cell power systems
IEC 62282-3-201:2017 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - rated electric...
September 13, 2013
Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems
IEC 62282-3-201:2013 provides test methods for the electric/thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - output: nominal...
Fuel cell technologies – Part 3-201: Stationary fuel cell power systems – Performance test methods for small fuel cell power systems
IEC 62282-3-201:2017 provides test methods for the electrical, thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: - rated electric...
Fuel cell technologies - Part 3-201: Stationary fuel cell power systems - Performance test methods for small fuel cell power systems
This part of IEC 62282 provides test methods for the electric/thermal and environmental performance of small stationary fuel cell power systems that meet the following criteria: • output: rated...
Fuel cell technologies -- Part 3-201: Stationary fuel cell power systems -- Performance test methods for small fuel cell power systems
This international standard provides the test methods for the electric/thermal and environmental performance of small stationary fuel cell power systems that meet the following cr iteria: Output:...
Fuel cell technologies -- Part 3-201: Small stationary fuel cell power systems - Performance test methods
This international standard provides the test methods for the electric/thermal and environmental performance of small stationary fuel cell power systems that meet the following cr iteria: Output:...
Advertisement