DSF/FPREN 61643-352

Components for low-voltage surge protection – Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 22
scope:

This standard covers the application of SURGE ISOLATION TRANSFORMERS (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without screen between the input and output windings. SITs are components for surge protection and are used to mitigate the onward propagation of common-mode voltage surges. This standard describes SITs application principles and related information. This standard does not cover Power Line Communication transformers

Document History

DSF/FPREN 61643-352
Components for low-voltage surge protection – Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
This standard covers the application of SURGE ISOLATION TRANSFORMERS (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers...
Components for low-voltage surge protection - Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SIT)
This standard covers the application of SURGE ISOLATION TRANSFORMERS (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers...
Advertisement