DSF/FPREN ISO 15384

Protective clothing for firefighters – Laboratory test methods and performance requirements for wildland firefighting clothing (ISO/FDIS 15384:2018)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 26
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard specifies methods of test and minimum performance requirements for protective clothing to be worn in wildland firefighting and associated activities. This clothing is not intended to provide protection during fire entrapment. This International Standard applies to the general design of the garment, the minimum level of performance for the materials employed and the methods of test to determine these levels. This International Standard is not applicable to clothing for use in risk situations where clothing complying with ISO 11613 or ISO 15538 is more suitable, nor does this International Standard cover clothing to protect against chemical, biological, electrical or radiation hazards.This International Standard is not applicable to protection of the head (it may cover the necks), eyes, hand, feet and respiratory system. These aspects may be dealt with in other International Standards.

Document History

October 18, 2021
Protective clothing for firefighters – Laboratory test methods and performance requirements for wildland firefighting clothing – Amendment 1 (ISO 15384:2018/Amd 1:2021)
This document specifies methods of test and minimum performance requirements for personal protective clothing, designed to protect the wearer's body, except for the head, hands, and feet, that is...
April 27, 2020
Protective clothing for firefighters – Laboratory test methods and performance requirements for wildland firefighting clothing
A description is not available for this item.
Protective clothing for firefighters – Laboratory test methods and performance requirements for wildland firefighting clothing (ISO 15384:2018)
This document specifies methods of test and minimum performance requirements for personal protective clothing, designed to protect the wearer's body, except for the head, hands, and feet, that is...
DSF/FPREN ISO 15384
Protective clothing for firefighters – Laboratory test methods and performance requirements for wildland firefighting clothing (ISO/FDIS 15384:2018)
This International Standard specifies methods of test and minimum performance requirements for protective clothing to be worn in wildland firefighting and associated activities. This clothing is not...
Advertisement