DIN EN 1439

LPG equipment and accessories - Procedure for checking transportable refillable LPG cylinders before, during and after filling

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: active
Page Count: 38
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling.

This document applies to transportable refillable LPG cylinders of water capacity not exceeding 150 l and deemed to be fitted with valves designed according to EN ISO 14245 [4] and EN ISO 15995 [5].

his document does not cover the requirements for filling LPG cylinders that are designed and equipped for filling by the user.

This document does not cover the requirements for filling LPG containers on vehicles.

This document is applicable to the following:

- welded and brazed steel LPG cylinders with a specified minimum wall thickness (see EN 1442 and EN 12807 [1] or an equivalent standard);

- welded steel LPG cylinders without specified minimum wall thickness (see EN 14140 or an equivalent standard);

- welded aluminium LPG cylinders (see EN 13110 [2] or an equivalent standard);

- composite LPG cylinders (see EN 14427 or an equivalent standard); and

- over-moulded cylinders (OMC).

Specific requirements for the different types of cylinders are detailed in Annex A, Annex B, Annex C, Annex D and Annex G.

This draft standard is intended to be applied to cylinders complying with RID/ADR [6] [7] (including pi marked cylinders) and also to existing non RID/ADR cylinder populations.

Document History

January 1, 2022
LPG equipment and accessories - Procedure for checking transportable refillable LPG cylinders before, during and after filling
A description is not available for this item.
January 1, 2021
LPG equipment and accessories - Procedure for checking transportable refillable LPG cylinders before, during and after filling; German and English version prEN 1439:2020
A description is not available for this item.
DIN EN 1439
October 1, 2017
LPG equipment and accessories - Procedure for checking transportable refillable LPG cylinders before, during and after filling
This document specifies the procedures to be adopted when checking transportable refillable LPG cylinders before, during and after filling. This document applies to transportable refillable LPG...
October 1, 2015
LPG equipment and accessories - Procedure for checking transportable refillable LPG cylinders before, during and after filling; German and English version prEN 1439:2015
A description is not available for this item.
June 1, 2008
LPG equipment and accessories - Procedure for checking LPG cylinders before, during and after filling
A description is not available for this item.
December 1, 2005
LPG equipment and accessories - Transportable refillable welded and brazed steel Liquefied Petroleum Gas (LPG) cylinders - Procedure for checking before, during and after filling
A description is not available for this item.
November 1, 1996
Transportable refillable welded steel cylinders for liquefied petroleum gas (LPG) - Procedure for checking before, during and after filling
A description is not available for this item.

References

Advertisement