DIN EN 10028-4

Flat products made of steels for pressure purposes - Part 4: Nickel alloy steels with specified low temperature properties

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This European Standard specifies requirements for flat products for pressure equipment made of nickel alloy steels as specified in Table 1.

The requirements and definitions of EN 10028-1:2017 also apply.

NOTE Once this European Standard is published in the EU Official Journal (OJEU) under Directive 2014/68/EU, presumption of conformity to the Essential Safety Requirements (ESRs) of Directive 2014/68/EU is limited to technical data of materials in this European Standard (Part 1 and the other relevant part of the series) and does not presume adequacy of the material to a specific item of equipment. Consequently, the assessment of the technical data stated in this material standard against the design requirements of this specific item of equipment to verify that the ESRs of Directive 2014/68/EU are satisfied, needs to be done.

Document History

DIN EN 10028-4
October 1, 2017
Flat products made of steels for pressure purposes - Part 4: Nickel alloy steels with specified low temperature properties
This European Standard specifies requirements for flat products for pressure equipment made of nickel alloy steels as specified in Table 1. The requirements and definitions of EN 10028-1:2017 also...
September 1, 2009
Flat products made of steels for pressure purposes - Part 4: Nickel alloy steels with specified low temperature properties
A description is not available for this item.
May 1, 2006
Flat products made of steels for pressure purposes - Part 4: Nickel alloy steels with specified low temperature properties Corrigendum 1 to English version of DIN EN 10028-4:2003:09
A description is not available for this item.
September 1, 2003
Flat products made of steels for pressure purposes - Part 4: Nickel alloyed steels with specified low temperature properties
A description is not available for this item.
November 1, 1994
Flat products made of steels for pressure purposes - Nickel-alloy steels with specified low temperature properties
A description is not available for this item.

References

Advertisement