DS/EN 301 427 V2.1.1
Satellite Earth Stations and Systems (SES); Harmonised Standard for low data rate Mobile satellite Earth Stations (MES)except aeronautical mobile satellite earth stations, operating in the 11/12/14 GHz frequency bands covering the essential requirements of article 3.2 of the Directive 2014/53/EU
active, Most Current
Buy Now
Organization: | DS |
Publication Date: | 7 July 2016 |
Status: | active |
Page Count: | 48 |
ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document applies to Mobile Earth Stations (MES), except aeronautical mobile earth stations, which have the following characteristics: • The MES are operating in one or more frequency ranges of the Fixed Satellite Service (FSS): - 10,70 GHz to 11,70 GHz (space to earth); - 12,50 GHz to 12,75 GHz (space to earth); - 14,00 GHz to 14,25 GHz (earth to space). Because the transmissions from the MES to the Satellite in the
Document History
DS/EN 301 427 V2.1.1
July 7, 2016
Satellite Earth Stations and Systems (SES); Harmonised Standard for low data rate Mobile satellite Earth Stations (MES)except aeronautical mobile satellite earth stations, operating in the 11/12/14 GHz frequency bands covering the essential requirements of article 3.2 of the Directive 2014/53/EU
The present document applies to Mobile Earth Stations (MES), except aeronautical mobile earth stations, which have the following characteristics: • The MES are operating in one or more frequency...