DS/EN 301 908-2 V11.1.1
IMT cellular networks; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 2: CDMA Direct Spread (UTRA FDD) User Equipment (UE)
| Organization: | DS |
| Publication Date: | 5 August 2016 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Emission): | 33.100.10 |
scope:
The present document applies to the following radio equipment type: • User Equipment for IMT-2000 CDMA Direct Spread (UTRA FDD). These radio equipment types are capable of operating in all or any part of the frequency bands given in table 1-1. Table 1-1: UTRA FDD operating bands UTRA FDD Band Direction of transmission UTRA FDD operating bands I Transmit 1 920 MHz to 1 980 MHz Receive 2 110 MHz to 2 170 MHz III Transmit 1 710 MH
Document History