DIN EN 14209

Preformed plasterboard cornices - Definitions, requirements and test methods

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2017
Status: active
Page Count: 20
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies the characteristics and performance of preformed plasterboard cornices intended to be used in building construction works either as part of the original specification or subsequently for improved decorative enrichment of the wall/ceiling angle in rooms.

This standard covers the performance characteristics: reaction to fire and flexural strength.

This standard covers also additional technical characteristics that are of importance for the use and acceptance of the product by the Construction Industry and the reference tests for these characteristics.

It provides the assessment and verification of constancy of performance of the products.

This standard does not cover plain plaster and gypsum fibrous plasterwork cornices.

Document History

DIN EN 14209
September 1, 2017
Preformed plasterboard cornices - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of preformed plasterboard cornices intended to be used in building construction works either as part of the original specification...
February 1, 2016
Preformed plasterboard cornices - Definitions, requirements and test methods; German and English version FprEN 14209:2016
A description is not available for this item.
February 1, 2006
Preformed plasterboard cornices - Definitions, requirements and test methods
A description is not available for this item.

References

Advertisement