DIN EN ISO 19715
Dentistry - Filling instrument with contra angle (ISO 19715:2017)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Dental instruments): | 11.060.25 |
scope:
This document specifies requirements and test methods for a filling instrument with contra angle, which is used for the restoration of teeth via the application of polymer-based restorative materials and cements. It also specifies requirements for the design, dimensions and marking.
Document History
DIN EN ISO 19715
August 1, 2017
Dentistry - Filling instrument with contra angle (ISO 19715:2017)
This document specifies requirements and test methods for a filling instrument with contra angle, which is used for the restoration of teeth via the application of polymer-based restorative materials...
March 1, 2016
Dentistry - Filling instruments with contra set (ISO/DIS 19715:2015); German and English version prEN ISO 19715:2015
A description is not available for this item.