DS/EN ISO 29481-1

Building information models – Information delivery manual – Part 1: Methodology and format (ISO 29481-1:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 October 2017
Status: active
Page Count: 42
ICS Code (Construction industry in general): 91.010.01
scope:

ISO 29481-1:2016 specifies - a methodology that links the business processes undertaken during the construction of built facilities with the specification of information that is required by these processes, and - a way to map and describe the information processes across the life cycle of construction works. ISO 29481-1:2016 is intended to facilitate interoperability between software applications used during all stages of the life cycle of construction works, including briefing, design, documentation, construction, operation and maintenance, and demolition. It promotes digital collaboration between actors in the construction process and provides a basis for accurate, reliable, repeatable and high-quality information exchange.

Document History

DS/EN ISO 29481-1
October 17, 2017
Building information models – Information delivery manual – Part 1: Methodology and format (ISO 29481-1:2016)
ISO 29481-1:2016 specifies - a methodology that links the business processes undertaken during the construction of built facilities with the specification of information that is required by these...
Building information models – Information delivery manual – Part 1: Methodology and format (ISO 29481-1:2016)
ISO 29481-1:2016 specifies - a methodology that links the business processes undertaken during the construction of built facilities with the specification of information that is required by these...
Advertisement