IEC/IEEE 60076-57-129
Power transformers – Part 57-129: Transformers for HVDC applications
| Organization: | IEC |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of 60076 International Standard specifies requirements of liquid-immersed three-phase and single-phase converter transformers for use in high voltage direct current (HVDC) power transmission systems including back-to-back applications. It applies to transformers having two, three or multiple windings.
This document does not apply to
- converter transformers for industrial applications (see IEC 61378-1 or IEEE Std C57.18.10);
- converter transformers for traction applications (see IEC 60310).
Document History