ISO 21809-11

Petroleum and natural gas industries — External coatings for buried or submerged pipelines used in pipeline transportation systems — Part 11: Coatings for in-field application, coating repairs and rehabilitation

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2019
Status: active
Page Count: 54
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document specifies the criteria and requirements for the in-field application of coatings, coating repair and coating rehabilitation on buried pipelines.

This document specifies:

- coating assessment (new and existing);

- removal of degraded coatings;

- surface preparation;

- on site or in situ application of external coatings.

It is applicable to petroleum or natural gas pipelines, with or without a cathodic protection system.

The pipelines could be operational during the removal, preparation and application process.

This document states qualification/testing for field contractors and site applied coatings to all of the pipeline components, including bends, tees, fittings, valves and interfaces between different coatings in soil-to-air pipeline sections.

Technical and performance characteristics of the repair and rehabilitation coating materials are referenced to ISO 21809-3.

The coating of field joints is outside the scope of this document. Field joint coatings are dealt with in ISO 21809-3.

This document excludes the application of coatings when the pipeline is immersed (submerged).

Document History

ISO 21809-11
April 1, 2019
Petroleum and natural gas industries — External coatings for buried or submerged pipelines used in pipeline transportation systems — Part 11: Coatings for in-field application, coating repairs and rehabilitation
This document specifies the criteria and requirements for the in-field application of coatings, coating repair and coating rehabilitation on buried pipelines. This document specifies: — coating...

References

Advertisement