DIN EN 12485
Chemicals used for treatment of water intended for human consumption - Calcium carbonate, high-calcium lime, half-burnt dolomite, magnesium oxide, calcium magnesium carbonate and dolomitic lime - Test methods
| Organization: | DIN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 77 |
| ICS Code (Chemicals for purification of water): | 71.100.80 |
scope:
This European Standard specifies the methods used for the chemical analyses and the determination of physical properties of calcium carbonate, high-calcium lime, half-burnt dolomite, magnesium oxide, calcium magnesium carbonate and dolomitic lime used to treat water for human consumption.
This document specifies the reference methods and, in certain cases, an alternative method which can be considered to be equivalent.
Any other methods may be used provided they are calibrated, either against the reference methods or against internationally accepted reference materials, in order to demonstrate their equivalence.
Document History