DIN EN 13553

Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: active
Page Count: 17
ICS Code (Floor coverings): 97.150
scope:

This European standard specifies the minimum additional characteristics which are necessary for:

- polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582,

- polyvinyl chloride floor coverings with foam backing in roll form to EN 651,

- polyvinyl chloride floor coverings with particle based enhanced slip resistance in roll form to EN 13845

to be installed satisfactorily in special wet areas to form a watertight installation with a long life. It specifies two categories (A and B) for use on different substrates.

Document History

DIN EN 13553
October 1, 2017
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
This European standard specifies the minimum additional characteristics which are necessary for: — polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582, —...
July 1, 2016
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification; German and English version prEN 13553:2016
A description is not available for this item.
June 1, 2015
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
This European standard specifies the minimum additional characteristics which are necessary for: - polyvinyl chloride floor coverings in roll form according to EN ISO 10581 or EN ISO 10582 and...
July 1, 2002
Resilient floor coverings - Polyvinyl chloride floor coverings for use in special wet areas - Specification
A description is not available for this item.

References

Advertisement