ISO 20112-1

Tractors and machinery for agriculture and forestry - Camera interface between tractor and implement - Part 1: Analogue camera interface

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2018
Status: active
Page Count: 12
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
ICS Code (IT applications in other fields): 35.240.99
scope:

This document defines the physical link between analogue cameras mounted on implements and operator terminals or monitors installed in tractor cabins. The interface supports up to two analogue video streams and provides electrical power to the cameras. It is designed to be installed inside the cab of agricultural equipment.

Document History

ISO 20112-1
June 1, 2018
Tractors and machinery for agriculture and forestry - Camera interface between tractor and implement - Part 1: Analogue camera interface
This document defines the physical link between analogue cameras mounted on implements and operator terminals or monitors installed in tractor cabins. The interface supports up to two analogue video...

References

Advertisement