ASTM International - ASTM A516/A516M-10(2015)

Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2015
Status: inactive
Page Count: 4
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification2 covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important.

1.2 Plates under this specification are available in four grades having different strength levels as follows:

 Grade U.S. [SI] Tensile Strength,
ksi [MPa]
55 [380] 55-75 [380-515]
60 [415] 60-80 [415-550]
65 [450] 65-85 [450-585]
70 [485] 70-90 [485-620]

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification as follows:

 Grade U.S. [SI] Maximum Thickness,
in. [mm]
55 [380] 12 [305]
60 [415]  8 [205]
65 [450]  8 [205]
70 [485]  8 [205]

1.4 For plates produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results of Specification A20/A20M apply.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. According to different strength levels, the... View More

Document History

March 1, 2025
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification2 covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification2 covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
ASTM A516/A516M-10(2015)
September 1, 2015
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification2 covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
October 1, 2010
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. According to different strength levels, the plates...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
March 1, 2005
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification² covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
March 1, 2005
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
June 1, 2004
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 For plates produced from coil and...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, for Moderate- and Lower-Temperature Service
1.1 This specification covers carbon steel plates intended primarily for service in welded pressure vessels where improved notch toughness is important. 1.2 Plates under this specification are...
Advertisement