ISO 4250-1
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Other tyres): | 83.160.99 |
scope:
This document specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165.
The ISO 4250 series consists of three parts which specify the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these tyres.
Document History
April 1, 2023
Earth-mover tyres and rims — Part 1: Tyre designation and dimensions
This document specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165.
ISO 4250-1
October 1, 2017
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
This document specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165.
The ISO 4250 series...
June 1, 2014
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
This International Standard consists of three parts laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these...
August 1, 2006
Earth-mover tyres and rims Part 1: Tyre designation and dimensions
ISO 4250 consists of three parts (see the Foreword) laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these...
December 15, 1996
Earth-Mover Tyres and Rims - Part 1: Tyre Designation and Dimensions
A description is not available for this item.
January 1, 1994
Earth-Mover Tyres and Rims - Part 1: Tyre Designation and Dimensions Second Edition
A description is not available for this item.