ISO 76

Rolling bearings - Static load ratings AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2017
Status: active
Page Count: 12
ICS Code (Rolling bearings): 21.100.20

Document History

ISO 76
October 1, 2017
Rolling bearings - Static load ratings AMENDMENT 1
A description is not available for this item.
May 1, 2006
Rolling Bearings - Static Load Ratings
This International Standard specifies methods of calculating the basic static load rating and the static equivalent load for rolling bearings within the size ranges shown in the relevant ISO...
February 1, 1987
Rolling Bearings - Static Load Ratings Amendment 1: 11-15-1999; Annex A (Informative) - Discontinuities in the Calculation of Basic Static Load Ratings
Scope and field of application This International Standard specifies methods of calculating the basic static load rating and the static equivalent load for rolling bearings within the size ranges...
Advertisement