DS/ISO/IEC 20382-1
Information technology – User interfaces – Face-to-face speech translation – Part 1: User interface
| Organization: | DS |
| Publication Date: | 30 October 2017 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
ISO/IEC 20382-1:2017 specifies face-to-face speech translation designed to interoperate among multiple translation systems with different languages. It also specifies the speech translation features, general requirements and functionality, thus providing a framework to support a convenient speech translation service in face-to-face situations. ISO/IEC 20382-1:2017 is applicable to user interfaces for speech translation and communication protocols for setting up a translation session among users. ISO/IEC 20382-1:2017 is not applicable to defining the speech translation engine itself.
Document History