ECIA - EIA-60384-18

Fixed Capacitors for Use in Electronic Equipment - Part 18: Sectional Specification - Fixed Aluminium Electrolytic Surface Mount Capacitors with Solid (MnO2) and Non-solid Electrolyte

active, Most Current
Buy Now
Organization: ECIA
Publication Date: 1 October 2017
Status: active
Page Count: 38
scope:

This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic equipment.

These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards.

Capacitors for special-purpose applications may need additional requirements

Document History

EIA-60384-18
October 1, 2017
Fixed Capacitors for Use in Electronic Equipment - Part 18: Sectional Specification - Fixed Aluminium Electrolytic Surface Mount Capacitors with Solid (MnO2) and Non-solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic...
October 1, 2014
Fixed Capacitors for Use in Electronic Equipment – Part 18: Sectional Specification – Fixed Aluminium Electrolytic Surface Mount Capacitors with Solid (MnO2) and Non-Solid Electrolyte
This part of IEC 60384 applies to fixed aluminium electrolytic surface mount capacitors with solid (MnO2) and non-solid electrolyte primarily intended for d.c. applications for use in electronic...

References

Advertisement