DS/IEC 62198

Project risk management – Application guidelines

inactive, Most Current
Organization: DS
Publication Date: 30 March 2007
Status: inactive
Page Count: 22
ICS Code (Company organization and management in general): 03.100.01
scope:

This International Standard is applicable to any project with a technological content. It may also apply to other projects. It provides a general introduction to project risk management, its subprocesses and influencing factors. These subprocesses are: - establishing the context, including confirmation of project objectives; - risk identification; - risk assessment, including risk analysis and evaluation; - risk treatment; - review and monitoring; - communication (including consultation); - learning from the project. Guidelines are provided on the organizational requirements for implementing the process of risk management appropriate to the various phases of a project. It is recognized that, in certain circumstances, it may be inappropriate to include all the clauses of this standard within a contract. Accordingly, this standard should only be considered as forming part of a contract - however that contract may be formed - if the parties to that contract explicitly call upon and refer to this standard (or parts thereof) and require it to be included within the contract.

Document History

DS/IEC 62198
March 30, 2007
Project risk management – Application guidelines
This International Standard is applicable to any project with a technological content. It may also apply to other projects. It provides a general introduction to project risk management, its...
Advertisement