ASTM International - ASTM D7544-12
Standard Specification for Pyrolysis Liquid Biofuel
| Organization: | ASTM International |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
1.1 This specification covers grades of pyrolysis liquid biofuel produced from biomass intended for use in various types of fuel-burning equipment under various climatic and operating conditions. These grades are described as follows:
1.1.1 Grade G is intended for use in industrial burners equipped to handle the pyrolysis liquid biofuels meeting the requirements listed for Grade G in Table 1. The pyrolysis liquid biofuel listed under Grade G in Table 1 is not intended for use in residential heaters, small commercial boilers, engines, or marine applications.
1.1.2 Grade D is intended for use in commercial/industria
Note 1-For information on the significance of the physical, chemical, and performance properties identified in this specification, see Appendix X1.
1.2 This specification is for use in contracts for the purchase of pyrolysis liquid biofuel and for guidance of consumers of this type of fuel.
1.3 Nothing in this specification should preclude observance of national or local regulations, which may be more restrictive.
Note 2-The generation and dissipation of static electricity may create problems in the handling of pyrolysis liquid biofuel. For more information on the subject, see Guide D4865.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4.1 Exception-BTU units are included for information only in 3.1.5.1.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
TABLE 1 Detailed Requirements for Pyrolysis Liquid Biofuels
| Property | Test Method | Grade G | Grade D |
|---|---|---|---|
| Gross Heat of Combustion, MJ/kg, min |
D240 | 15 | 15 |
| Water Content, % mass, max |
E203 | 30 | 30 |
| Pyrolysis Solids Content, % mass, max |
D7579 | 2.5 | 0.25 |
| Kinematic Viscosity at 40°C, mm
2/s, max |
D445A | 125 | 125 |
| Density at 20°C, kg/dm
3 |
D4052 | 1.1-1.3 | 1.1-1.3 |
| Sulfur Content, % mass, max |
D4294 | 0.05 | 0.05 |
| Ash Content, % mass, max |
D482 | 0.25 | 0.15 |
| pH. |
E70 | Report | Report |
| Flash Point,°C, min |
D93, Procedure B | 45 | 45 |
| Pour Point,°C, max |
D97 | -9 | -9 |
A Without filtering.
abstract:
This specification details the physical and chemical requirements for pyrolysis liquid biofuels produced from biomass that are intended for use in industrial burners equipped to handle these types... View More
Document History