DIN EN ISO 80369-7

Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2016, Corrected version 2016-12-01)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: inactive
Page Count: 58
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

This part of ISO 80369 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or hypodermic connections in hypodermic applications of medical devices and accessories.

EXAMPLES Hypodermic syringes and needles or intravascular (IV) cannulae with male and female luer slip connectors and luer lock connectors.

NOTE 1 The luer connector was originally designed for use at pressures up to 300 kPa.

This part of ISO 80369 does not specify requirements for the medical devices or accessories that use these connectors. Such requirements are given in particular International Standards for specific medical devices or accessories.

This part of ISO 80369 does not specify requirements for the following small-bore connectors, which are specified in other International Standards:

- haemodialyser, haemodiafilter and haemofilter blood compartment ports (ISO 8637 and applicable portion of ISO 8638 referencing blood compartment ports);

- haemodialysis, haemodiafiltration and haemofiltration equipment connectors (ISO 8637);

- infusion system closure piercing connectors (ISO 8536-4).

NOTE 2 Manufacturers are encouraged to incorporate the small-bore connectors specified in this part of ISO 80369 into medical devices or accessories, even if currently not required by the relevant particular medical device standards. It is expected that when the relevant particular medical device standards are revised, requirements for small-bore connectors, as specified in ISO 80369, will be included.

NOTE 3 ISO 80369-1:2010, 5.8, specifies alternative methods of compliance with ISO 80369-1:2010, for smallbore connectors intended for use with intravascular applications or hypodermic application medical devices or accessories, which do not comply with this part of ISO 80369.

Document History

August 1, 2021
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2021)
A description is not available for this item.
November 1, 2019
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications (ISO/DIS 80369-7:2019); German and English version prEN ISO 80369-7:2019
A description is not available for this item.
DIN EN ISO 80369-7
October 1, 2017
Small-bore connectors for liquids and gases in healthcare applications - Part 7: Connectors for intravascular or hypodermic applications (ISO 80369-7:2016, Corrected version 2016-12-01)
This part of ISO 80369 specifies dimensions and requirements for the design and functional performance of small-bore connectors intended to be used for connections in intravascular applications or...

References

Advertisement