DOD - DSCC-DWG-05014

OSCILLATOR, CRYSTAL CONTROLLED, 5 VOLT, ENABLE/TRI-STATE, 312KHZ TO 120 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT

active, Most Current
Buy Now
Organization: DOD
Publication Date: 14 November 2017
Status: active
Page Count: 8
scope:

This drawing describes the requirements of a enable/tri-state, miniature, surface mount crystal controlled oscillator with a frequency range of 312 kilohertz (kHZ) to 120 megahertz (MHz), TTL and CMOS compatible, rated at 5 volts, meeting the requirements of MIL-PRF-55310 product level B, type 1, class 2 supplied to the requirements of this drawing specified herein.

intended Use:

Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not... View More

Document History

DSCC-DWG-05014
November 14, 2017
OSCILLATOR, CRYSTAL CONTROLLED, 5 VOLT, ENABLE/TRI-STATE, 312KHZ TO 120 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available...
March 21, 2013
OSCILLATOR, CRYSTAL CONTROLLED, 5 VOLT, ENABLE/TRI-STATE, 312KHZ TO 120 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available...
January 5, 2006
OSCILLATOR, CRYSTAL CONTROLLED, 5 VOLT, ENABLE/TRI-STATE, 312KHZ TO 120 MHZ, TTL AND CMOS COMPATIBLE, SURFACE MOUNT
Crystal oscillators conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available...

References

Advertisement