PIP STF05121

Anchor Fabrication and Installation Into Concrete

active, Most Current
Buy Now
Organization: PIP
Publication Date: 1 June 2017
Status: active
Page Count: 12
scope:

This Practice provides details and requirements for anchor fabrication and installation into concrete. Anchors are anchor rod assemblies that include a rod threaded at the two ends, nuts, washers, and anchor plates and/or sleeves if required. J-bolts and L-bolts are not included. Three standard lengths are shown for each diameter anchor rod in both U.S. Customary units and Metric (SI) units.

This Practice also provides requirements for non-standard anchor rod lengths.

The "Comments" shown in boxes in the Practice are provided for use by the anchor design engineer only.

Document History

PIP STF05121
June 1, 2017
Anchor Fabrication and Installation Into Concrete
This Practice provides details and requirements for anchor fabrication and installation into concrete. Anchors are anchor rod assemblies that include a rod threaded at the two ends, nuts, washers,...
June 1, 2017
Anchor Fabrication and Installation Into Concrete
This Practice provides details and requirements for anchor fabrication and installation into concrete. Anchors are anchor rod assemblies that include a rod threaded at the two ends, nuts, washers,...
August 1, 2003
Fabrication and Installation of Anchor Bolts
This Practice provides the details and requirements for anchor bolt fabrication and installation. Two standard lengths are shown for each diameter anchor bolt. This Practice also provides...
August 1, 2003
Fabrication and Installation of Anchor Bolts
This Practice provides the details and requirements for anchor bolt fabrication and installation. Two standard lengths are shown for each diameter anchor bolt. This Practice also provides...

References

Advertisement