DS/EN ISO 11507

Paints and varnishes - Exposure of coatings to artificial weathering - Exposure to fluorescent UV lamps and water

inactive, Most Current
Organization: DS
Publication Date: 5 March 2007
Status: inactive
Page Count: 22
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies exposure conditions for paint coatings exposed to artificial weathering in apparatus including fluorescent UV lamps and condensation or water spray. The effects of weathering are evaluated separately by comparative testing of chosen parameters. NOTE The ultraviolet light produced by fluorescent lamps simulates only part of the UV region of natural sunlight and, consequently, the test pieces are subjected to a small but destructive portion of the spectrum. Due to the lack of visible and infra-red energy in the light from such UV lamps compared to sunlight, the test pieces are not heated above the temperature of the surrounding air in the way in which they would be in practical use.

Document History

DS/EN ISO 11507
March 5, 2007
Paints and varnishes - Exposure of coatings to artificial weathering - Exposure to fluorescent UV lamps and water
This International Standard specifies exposure conditions for paint coatings exposed to artificial weathering in apparatus including fluorescent UV lamps and condensation or water spray. The effects...
August 22, 2001
Paints and varnishes - Exposure of coatings to artificial weathering - Exposure to fluorescent UV and water
This Standard is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It specifies a test method for determining the resistance of paint...

References

Advertisement