JSA - JIS A 1304
Method of fire resistance test for elements of building construction
| Organization: | JSA |
| Publication Date: | 25 March 2017 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This Standard specifies the fire resistance test for structural elements of buildings such as the walls (inclusive of non-Ioadbearing partitions), columns, beams, floor, roof (inclusive of the ceiling), etc.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 834-1: 1999 Fire-resistance tests-Elements of building constructionPart 1: General requirements and Amendment 1 :2012
ISO 834-4: 2000 Fire-resistance tests-Elements of building constructionPart 4: Specific requirements for loadbearing vertical separating elements
ISO 834-5: 2000 Fire-resistance tests-Elements of building constructionPart 5: Specific requirements for loadbearing horizontal separating elements
ISO 834-6: 2000 Fire-resistance tests-Elements of building constructionPart 6: Specific requirements for beams
ISO 834-7: 2000 Fire-resistance tests-Elements of building constructionPart 7: Specific requirements for columns
ISO 834-8: 2002 Fire-resistance tests-Elements of building constructionPart 8: Specific requirements for non-loadbearing vertical separating elements
ISO 834-9: 2003 Fire-resistance tests-Elements of building constructionPart 9: Specific requirements for non-loadbearing ceiling elements (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History