JSA - JIS T 9201

Manually propelled wheelchairs

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 October 2016
Status: active
Page Count: 79
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This Standard specifies manually propelled wheelchairs of self-propelled standard type, self-propelled posture adjustable type, assistant-propelled standard type and assistant-propelled posture-adjustable type (hereafter referred to as wheelchairs). Selfpropelled posture adjustable type wheelchairs do not include those having a height adjustment mechanism, a slewing mechanism or a stand-up mechanism.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 7176-1: 2014 Wheelchairs-Part 1: Determination of static stability ISO 7176-3: 2012 Wheelchairs-Part 3: Determination of effectiveness of brakes

ISO 7176-8 :2014 Wheelchairs-Part 8: Requirements and test methods for static, impact and fatigue strengths

ISO 7176-11: 2012 Wheelchairs-Part 11: Test dummies

ISO 7176-13: 1989 Wheelchairs-Part 13: Determination of coefficient of friction of test surfaces

ISO 7176-15: 1996 Wheelchairs-Part 15: Requirements for information disclosure, documentation and labelling

ISO 7176-22: 2014 Wheelchairs-Part 22: Set-up procedures

ISO 7176-26: 2007 Wheelchairs-Part 26: Vocabulary (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS T 9201
October 20, 2016
Manually propelled wheelchairs
This Standard specifies manually propelled wheelchairs of self-propelled standard type, self-propelled posture adjustable type, assistant-propelled standard type and assistant-propelled...
February 1, 2010
Manually propelled wheelchairs
A description is not available for this item.
October 1, 2008
Manually Propelled Wheelchairs
A description is not available for this item.
March 25, 2006
Manually Propelled Wheelchairs
A description is not available for this item.
May 20, 1998
Manually Propelled Wheelchairs
A description is not available for this item.
January 1, 1987
Hand-Propelled Wheelchairs
A description is not available for this item.

References

Advertisement