ISO 12222

Cinematography - Manufacturer-Printed, Latent Image Indentification on 16 mm, 35 mm and 65 mm Motion-Picture Film - Specifications and Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2017
Status: active
Page Count: 28
ICS Code (Motion picture films. Cartridges): 37.060.20
scope:

This document specifies the position and dimensions of machine-readable identification numbers on 16 mm, 35 mm and 65 mm motion-picture film. These numbers are intended to be a machine-readable version of the latent image key number. This document also specifies the encoding format to be used for these machine-readable numbers, as well as the area scanned and the spectral characteristics of the scanner.

This document also specifies the position, dimensions and content of human-readable identification (key) numbers for use on 16 mm, 35 mm and 65 mm motion-picture films intended for original photography or intermediate printing which also include the machine-readable key number described in 1.1.

NOTE These numbers normally are exposed onto the film at the time of manufacture.

This document further specifies an area that may be used for optional manufacturer-specific filmtype identification information.

This document also specifies an area on the film which is not to be exposed by the film manufacturer, thus leaving it available for customer data recording.

Finally, this document specifies an optional frame line index mark for 35 mm and 65 mm film.

Document History

ISO 12222
November 1, 2017
Cinematography - Manufacturer-Printed, Latent Image Indentification on 16 mm, 35 mm and 65 mm Motion-Picture Film - Specifications and Dimensions
This document specifies the position and dimensions of machine-readable identification numbers on 16 mm, 35 mm and 65 mm motion-picture film. These numbers are intended to be a machine-readable...
November 1, 2000
Cinematography - Manufacturer-Printed, Latent Image Indentification on 16 mm, 35 mm and 65 mm Motion-Picture Film - Specifications and Dimensions
A description is not available for this item.
November 1, 2000
Cinematography - Manufacturer-Printed, Latent Image Indentification on 16 mm, 35 mm and 65 mm Motion-Picture Film - Specifications and Dimensions
A description is not available for this item.
November 1, 1998
Cinematography - Manufacture-Printed, Latent Image Indentification on 16 mm, 35 mm and 65 mm Motion-Picture Film - Specifications and Dimensions
A description is not available for this item.
January 1, 1996
Cinematography - Manufacture-Printed, Latent Image Indentification on 16 mm, 35 mm and 65 mm Motion-Picture Film - Specifications and Dimensions
A description is not available for this item.

References

Advertisement