DS/EN 60358-1

Coupling capacitors and capacitor dividers - Part 1: General rules

active, Most Current
Buy Now
Organization: DS
Publication Date: 4 October 2012
Status: active
Page Count: 50
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
scope:

IEC 60358-1:2012 applies to capacitors, with rated voltage >1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to devices, for applications listed hereunder and other similar uses. This standard serves as basic standard for the coupling capacitor, the different parts of this standard will present the supplementary specifications and tests, for example IEC 60358-2, IEC 60358-3 or IEC 60358-4. This standard cancels and replaces the second edition of IEC 60358 (1990), and constitutes a technical revision. This edition of IEC 60358-1 includes the following significant technical changes with respect to the former edition of IEC 60358: - the standard has been split into different parts; Part 1 is the general rules and Parts 2, 3, 4 will be specific to the PLC, filters and dividers applications. - the routine and type test have been reviewed and are presented in Figure 2. Keywords: coupling capacitor, capacitor dividers

Document History

June 19, 2017
Coupling capacitors and capacitor dividers – Part 1: General rules
IEC 60358-1:2012 applies to capacitors, with rated voltage >1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to devices, for applications listed...
DS/EN 60358-1
October 4, 2012
Coupling capacitors and capacitor dividers - Part 1: General rules
IEC 60358-1:2012 applies to capacitors, with rated voltage >1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to devices, for applications listed...
Coupling capacitors and capacitor dividers -- Part 1: Common clauses
A description is not available for this item.
Coupling capacitors and capacitor dividers -- Part 1: Common clauses
This part of IEC 60358 applies to: - Capacitors, with rated voltage > 1 000 V, connected line to ground with the low voltage terminal either permanently earthed or connected to devices, for...
Advertisement