CSA ISO/IEC 40280
Information technology - W3C Web Services Policy 1.5 - Attachment
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Software): | 35.080 |
scope:
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC,also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.
International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.
The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights.
ISO and IEC shall not be held responsible for identifying any or all such patent rights. ISO/IEC 40280 was prepared by W3C and was adopted, under the PAS procedure, by Joint Technical Committee ISO/IEC JTC 1, Information technology, in parallel with its approval by the national bodies of ISO and IEC
Document History