DS/CEN/TS 15223

Plastics piping systems – Validated design parameters of buried thermoplastics piping systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 November 2017
Status: active
Page Count: 36
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This Technical Specification covers validated design parameters of buried thermoplastics piping systems for functional and structural design for the following applications: pressure (excluding piping systems for gaseous fluids and industrial applications); non-pressure. The functional design is based on relevant standards and commonly used practices. Depending on the project parameters, this route for structural design can be either established by long term experience (within certain limitations), or calculated according to CEN/TR 1295-2 by using thermoplastic pipe material related properties and design criteria. NOTE - The route is shown in the flowchart given in Figure 1 in 4.1. Since in practice precise details of types of soil and installation conditions are not always available at the design stage, the choice of design assumptions is left to the judgement of the designer/specifier. In this connection, this guide can only provide general indications and advice.

Document History

DS/CEN/TS 15223
November 9, 2017
Plastics piping systems – Validated design parameters of buried thermoplastics piping systems
This Technical Specification covers validated design parameters of buried thermoplastics piping systems for functional and structural design for the following applications: pressure (excluding piping...
May 23, 2008
Plastics piping systems – Validated design parameters of buried thermoplastics piping systems
This document covers thermoplastics pipe material related properties and design topics to be taken into account when carrying out any static pipe calculation. It also provides guidance to applying...
June 1, 2007
Plastics piping systems - Validated design parameters of buried thermoplastics piping systems
A description is not available for this item.
Plastic piping systems – Structural design of buried thermoplastics piping systems – Procedure and guidance under various conditions of loading
This document specifies the procedure and gives guidance for structural design of buried thermoplastics piping systems under various conditions of loading for nonpressure application. This document...
Plastics piping systems – Validated design parameters of buried thermoplastics piping systems
This Technical Specification covers validated design parameters of buried thermoplastics piping systems for functional and structural design for the following applications: pressure (excluding piping...
Advertisement