DS/HD 22.14 S3
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 14: Cords for applications requiring high flexibility
inactive, Most Current
| Organization: | DS |
| Publication Date: | 28 March 2007 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Wires): | 29.060.10 |
scope:
This Part 14 of HD 22 details the particular specifications for EPR insulated and EPR sheathed XLPVC insulated and XLPCV sheathed, and EPR insulated and textile braid covered cords of rated voltage 300/300 V, for use in applications where high flexibility is required.
Document History
DS/HD 22.14 S3
March 28, 2007
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 14: Cords for applications requiring high flexibility
This Part 14 of HD 22 details the particular specifications for EPR insulated and EPR sheathed XLPVC insulated and XLPCV sheathed, and EPR insulated and textile braid covered cords of rated voltage...
December 10, 2002
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 14: Cords for applications requiring high flexibility
This part (Part 14) of the HD details the particular specifications for EPR insulated and EPR sheated, XLPVC insulated and XLPVC sheathed, and ERP insulated and textile braid covered cords of rated...
October 11, 1999
Rubber insulated cables of rated voltages up to and including 450/750 V. Part 14: Cords for applications requiring high flexibility
This part of the HD details the particular specifications for EPR or XLPVC insulated, and EPR or XLPVC sheated cords of rated voltage 300/300V, for use in applications where high flexibility is...
January 16, 1998
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 14: Cords for applications requiring high flexibility
This part of the HD details the particular specifications for EPR or XLPVC insulated, and EPR or XLPVC sheathed cords of rated voltage 300/300V, for use in applications where high flexibility is...
October 22, 1997
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 14: Cords for applications requiring high flexibility
This part of the HD details the particular specifications for EPR or XLPVC insulated, and EPR or XLPVC sheated cords of rated voltage 300/300V, for use in applications where high flexibility is...