DSF/EN 206 DK NA

Concrete – Materials – Rules for application of EN 206-1 in Denmark

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 60
ICS Code (Concrete and concrete products): 91.100.30
scope:

DS/EN 206 NAD includes supplementary requirements and clarifications to DS/EN 206-1, which is necessary in order to use the standard in Denmark. Therefore DS/EN 206 NAD and DS/EN 206-1 can only be used as a consistent document and non of the two standards can be used separatly.

Document History

June 29, 2023
Concrete – Specification, performance, production and conformity – Rules for application of EN 206 in Denmark
DS/EN 206 DK NA:2020 provides the additional requirements and clarifications for DS/EN 206 which are necessary for application of this standard in Denmark. DS/EN 206 DK NA and DS/EN 206 may therefore...
March 23, 2021
Concrete – Specification, performance, production and conformity
(1) This European Standard applies to concrete for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. (2) The concrete under...
December 21, 2020
Concrete – Specification, performance, production and conformity – Rules for application of EN 206 in Denmark
DS/EN 206 DK NA:2020 provides the additional requirements and clarifications for DS/EN 206 which are necessary for application of this standard in Denmark. DS/EN 206 DK NA and DS/EN 206 may therefore...
August 12, 2019
Concrete - Specification, performance, production and conformity - Rules for application of EN 206 in Denmark
A description is not available for this item.
August 9, 2018
Concrete – Specification, performance, production and conformity – Rules for application of EN 206 in Denmark
DS/EN 206 DK NA:2018 provides the additional requirements and clarifications for DS/EN 206 which are necessary for application of this standard in Denmark. DS/EN 206 DK NA and DS/EN 206 may therefore...
November 8, 2016
Concrete – Specification, performance, production and conformity
(1) This European Standard applies to concrete for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. (2) The concrete under...
December 13, 2013
Concrete – Specification, performance, production and conformity
(1) This European Standard applies to concrete for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. (2) The concrete under...
DSF/EN 206 DK NA
Concrete – Materials – Rules for application of EN 206-1 in Denmark
DS/EN 206 NAD includes supplementary requirements and clarifications to DS/EN 206-1, which is necessary in order to use the standard in Denmark. Therefore DS/EN 206 NAD and DS/EN 206-1 can only be...
Concrete – Specification, performance, production and conformity – Rules for application of EN 206 in Denmark
DS/EN 206 DK NA:2019 provides the additional requirements and clarifications for DS/EN 206 which are necessary for application of this standard in Denmark. DS/EN 206 DK NA and DS/EN 206 may therefore...
Concrete - Specification, performance, production and conformity
(1) This European Standard applies to concrete for structures cast in situ and for precast products for buildings and other civil engineering structures. (2) The concrete under this European Standard...
Concrete – Specification, performance, production and conformity
(1) This European Standard applies to concrete for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. (2) The concrete under...
Concrete - Specification, performance, production and conformity
(1) This European Standard applies to concrete for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. (2) The concrete under...
Concrete - Specification, performance, production and conformity
(1) This European Standard applies to concrete for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. (2) The concrete under...
Concrete – Specification, performance, production and conformity
(1) This European Standard applies to concrete for structures cast in situ, precast structures, and structural precast products for buildings and civil engineering structures. (2) The concrete under...
Advertisement