IEC 63010-2

Halogen-free thermoplastic insulated and sheathed flexible cables of rated voltages up to and including 300/300 V – Part 2: Test methods

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2017
Status: active
Page Count: 14
ICS Code (Cables): 29.060.20
scope:

This part of IEC 63010 specifies test methods that are particular for cables with insulation and sheath based on halogen-free thermoplastic compounds having rated voltage up to and including 300/300 V for use with small devices and for short connections to desktop electrical appliances where flexibility is of prime importance.

General requirements and cable types are specified in IEC 63010-1

Document History

IEC 63010-2
November 1, 2017
Halogen-free thermoplastic insulated and sheathed flexible cables of rated voltages up to and including 300/300 V – Part 2: Test methods
This part of IEC 63010 specifies test methods that are particular for cables with insulation and sheath based on halogen-free thermoplastic compounds having rated voltage up to and including 300/300...

References

Advertisement