ISO 20676
Natural gas - Upstream area - Determination of hydrogen sulfide content by laser absorption spectroscopy
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Natural gas): | 75.060 |
scope:
This document specifies a method for the determination of hydrogen sulfide content in working field natural gas of upstream area by laser absorption spectroscopy. The analytical range expressed as mole fraction is 10 × 10−6 to 20 %. The analytical range can be expanded to higher content with specific instrument requirements.
Document History
ISO 20676
October 1, 2018
Natural gas - Upstream area - Determination of hydrogen sulfide content by laser absorption spectroscopy
This document specifies a method for the determination of hydrogen sulfide content in working field natural gas of upstream area by laser absorption spectroscopy. The analytical range expressed as...