ISO/ASTM 52911-1

Additive manufacturing — Design — Part 1: Laser-based powder bed fusion of metals

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 30
ICS Code (Additive manufacturing): 25.030
scope:

This document specifies the features of laser-based powder bed fusion of metals (PBF-LB/M) and provides detailed design recommendations.

Some of the fundamental principles are also applicable to other additive manufacturing (AM) processes, provided that due consideration is given to process-specific features.

This document also provides a state of the art review of design guidelines associated with the use of powder bed fusion (PBF) by bringing together relevant knowledge about this process and by extending the scope of ISO/ASTM 52910.

Document History

ISO/ASTM 52911-1
July 1, 2019
Additive manufacturing — Design — Part 1: Laser-based powder bed fusion of metals
This document specifies the features of laser-based powder bed fusion of metals (PBF-LB/M) and provides detailed design recommendations. Some of the fundamental principles are also applicable to...

References

Advertisement