DS/EN 50365

Electrically insulating helmets for use on low voltage installations

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 January 2003
Status: active
Page Count: 18
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Head protective equipment): 13.340.20
scope:

This standard is applicable to electrically insulating helmets used for working live or close to live parts on installations not exceeding 1 000 V a.c. or 1 500 V d.c. These helmets, when used in conjunction with other electrically insulating protective equipment prevent dangerous current from passing through persons via their head.

Document History

January 2, 2024
Live Working – Electrically insulating helmets for use on low and medium voltage installations
This standard is applicable to electrically insulating helmets used for working live or close to live parts on installations not exceeding 1 000 V AC or 1 500 V DC. These helmets, when used in...
DS/EN 50365
January 21, 2003
Electrically insulating helmets for use on low voltage installations
This standard is applicable to electrically insulating helmets used for working live or close to live parts on installations not exceeding 1 000 V a.c. or 1 500 V d.c. These helmets, when used in...
Live Working – Electrically insulating helmets for use on low and medium voltage installations
This standard is applicable to electrically insulating helmets used for working live or close to live parts on installations not exceeding 1 000 V AC or 1 500 V DC. These helmets, when used in...
Live Working – Electrically insulating helmets for use on low and medium voltage installations
This standard is applicable to electrically insulating helmets used for working live or close to live parts on installations not exceeding 1 000 V AC or 1 500 V DC. These helmets, when used in...
Advertisement