DS/EN 60455-3-5

Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 5: Unsaturated polyester based impregnating resins

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 May 2006
Status: active
Page Count: 18
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet 5 of IEC 60455-3 gives the requirements for unsaturated polyester based
impregnating resins, and includes requirements for certain properties at elevated temperature.
Materials which conform to this specification meet established levels of performance.
However, the selection of a material by a user for a specific application should be based on
the actual requirements necessary for adequate performance in that application and not on
this specification alone.

Document History

DS/EN 60455-3-5
May 24, 2006
Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 5: Unsaturated polyester based impregnating resins
This sheet 5 of IEC 60455-3 gives the requirements for unsaturated polyester based impregnating resins, and includes requirements for certain properties at elevated temperature. Materials which...
December 11, 2001
Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 5: Unsaturated polyester based impregnating resins
This sheet of 60455-3 gives requirements for unsaturated polyester based impregnating resins and includes requirements for certain properties at elevated temperature.
Advertisement