DIN EN 16214-3
Sustainability criteria for the production of biofuels and bioliquids for energy applications - Principles, criteria, indicators and verifiers - Part 3: Biodiversity and environmental aspects related to nature protection purposes (includes Amendment A1:2017)
| Organization: | DIN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
This European Standard only defines procedures, criteria and indicators to provide the required evidence for:
- production of raw material in areas for nature protection purposes;
- harvesting of raw material from !non-natural highly biodiverse grasslands"; and
- cultivation and harvesting on peatland.
This European Standard specifies requirements relevant for the provision of evidence by economic operators that the production, cultivation and harvesting of raw materials is in accordance with legal or other requirements concerning the areas mentioned above.
This European Standard is applicable to production, cultivation and harvesting of biomass for biofuels and bioliquids production.
NOTE At several occasions in the text the plural form "purposes" is used, but in practice there can be just one nature protection or harvesting of raw material purpose.
Document History