DIN EN 16946-1
Energy Performance of Buildings - Inspection of Automation, Controls and Technical Building Management - Part 1: Module M10-11
| Organization: | DIN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
This European Standard defines guidelines for the inspection of installed and operational functions of Building Automation, Controls and Technical Building Management System including its configuration.
Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1:2017.
NOTE 1 In CEN ISO/TR 52000-2:2017 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation.
NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively.
Document History