DS/EN 50194-1

Electrical apparatus for the detection of combustible gases in domestic premises - Part 1: Test methods and performance requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 February 2009
Status: active
Page Count: 23
ICS Code (Explosion protection): 13.230
scope:

This European Standard specifies general requirements for the construction, testing and performance of electrically operated apparatus for the detection of combustible gases, designed for continuous operation in a fixed installation in domestic premises. The apparatus may be mains or battery powered.Additional requirements for apparatus to be used in recreational vehicles and similar premises are specified in EN 50194-2.NOTE 1 For caravan holiday homes EN 50194-1 applies.This European Standard specifies two types of apparatus to operate in the event of an escape of town gas, natural gas or liquefied petroleum gas (LPG):- Type A apparatus - to provide a visual and audible alarm and an executive action in the form of an output signal that may actuate directly or indirectly a shut-off device and/or other ancillary device;- Type B apparatus - to provide a visual and audible alarm only.This European Standard excludes apparatus for the detection of toxic hazards of gases such as carbon monoxide (see EN 50291-1 and EN 50291-2).Apparatus complying with this standard is not considered suitable for industrial or commercial installations for which EN 60079-29-1 apply.NOTE 2 Apparatus tested in accordance with EN 60079-29-1 will not necessarily comply with this European Standard.

Document History

DS/EN 50194-1
February 10, 2009
Electrical apparatus for the detection of combustible gases in domestic premises - Part 1: Test methods and performance requirements
This European Standard specifies general requirements for the construction, testing and performance of electrically operated apparatus for the detection of combustible gases, designed for continuous...
Electrical apparatus for the detection of flammable gases in household premises – Part 1: Test methods and performance requirements
This document specifies general requirements for the construction, testing and performance of electrically operated apparatus for the detection of flammable gases, designed for continuous operation...
Electrical apparatus for the detection of flammable gases in household applications – Part 1: Test methods and performance requirements
With the revision of the EN 50194-1, it should be included also the Household applications and in general what not covered by the IEC-EN 60079-29-1, that is the non classified areas. It will be to...
Electrical apparatus for the detection of combustible gases in domestic premises -- Part 1: Test methods and performance requirements
This European Standard specifies general requirements for the construction, testing and performance of electrically operated apparatus for the detection of combustible gases, designed for...
Advertisement