DIN EN ISO 11136

Sensory analysis - Methodology - General guidance for conducting hedonic tests with consumers in a controlled area (ISO 11136:2014)

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2017
Status: inactive
Page Count: 53
ICS Code (Sensory analysis): 67.240
scope:

This International Standard describes approaches for measuring, within a controlled area, the degree to which consumers like or relatively like products.

It uses tests based on collecting consumers' responses to questions, generally on paper or via a keyboard or a touch screen. Tests of a behavioural nature (such as recording quantities consumed ad libitum by the consumers) do not fall within the scope of this International Standard.

The hedonic tests dealt with in this International Standard, can be used as a contribution to the following:

- comparing a product with competitor products;

- optimizing a product so that it obtains a high hedonic rating or is liked by a large number of consumers;

- helping to define a range of products to correspond to a particular consumer target population;

- helping to define a best-before date;

- assessing the impact of a product formulation change on the pleasure given by the product;

- studying the impact of sensory characteristics of a product on degree to which it is liked, independently of the product's extrinsic characteristics, such as brand, price, or advertising;

- studying the effect of a commercial or presentation variable, such as packaging.

The methods are effective for determining

- whether or not, a perceptible preference exists (difference in degree of liking), or

- whether or not, no perceptible preference (paired similarity test) exists.

Document History

November 1, 2020
Sensory analysis - Methodology - General guidance for conducting hedonic tests with consumers in a controlled area (ISO 11136:2014 + Amd 1:2020) (includes Amendment :2020)
A description is not available for this item.
May 1, 2020
Sensory analysis - Methodology - General guidance for conducting hedonic tests with consumers in a controlled area - Amendment 1 (ISO 11136:2014/Amd.1:2020); German and English version EN ISO 11136:2017/prA1:2020
A description is not available for this item.
DIN EN ISO 11136
October 1, 2017
Sensory analysis - Methodology - General guidance for conducting hedonic tests with consumers in a controlled area (ISO 11136:2014)
This International Standard describes approaches for measuring, within a controlled area, the degree to which consumers like or relatively like products. It uses tests based on collecting consumers’...
November 1, 2016
Sensory analysis - Methodology - General guidance for conducting hedonic tests with consumers in a controlled area (ISO 11136:2014); German and English version prEN ISO 11136:2016
A description is not available for this item.

References

Advertisement