CSA C22.2 NO 293.1

IEEE/CSA Standard for Skin Effect Trace Heating of Pipelines, Vessels, Equipment, and Structures-General, Testing, Marking, and Documentation Requirements

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2017
Status: active
Page Count: 75
scope:

This standard applies to general, testing, marking, and documentation requirements for skin effect trace heating systems rated up to and including 5 kVac and 260 °C maximum skin effect insulated conductor temperature. These heating systems are intended for installation in accordance with the CSA C22.1, Canadian Electrical Code, Part I (CE Code); NFPA 70, National Electrical Code® (NEC®) in the USA; or with any other national electrical installation code, as applicable.1

This standard applies to skin effect trace heating systems intended to be installed in ordinary and hazardous locations. The hazardous locations include the following

-  In Canada: Zone 1; Zone 2; Zone 21; Zone 22; or Class I, Division 2; Class II, Division 2; Class III, Division 2 as described in CSA C22.1.

-  In the USA: Class I, Zone 1; Class I, Zone 2; Zone 21 and Zone 22; or Class I, Division 2; Class II, Division 2; Class III, Division 2 as described in the NEC.

This standard also applies to termination assemblies and control methods used with skin effect trace heating systems.

NOTE 1-Requirements for certification at voltages above 5 kVac or skin effect insulated conductor insulation temperatures above 260 °C may be considered under a special investigation by an accredited certification body.

NOTE 2-Information on transformer, power distribution, and controls components can be found in IEEE Std 844.2/CSA C293.2.2

Purpose

This standard provides testing, marking, design, and documentation requirements for skin effect trace heating systems. Skin effect heating systems are intended to

a) Maintain design temperature; and

b) Provide electrical, thermal, and mechanical durability and reliability

1National Electrical Code and NEC are both registered trademarks of the National Fire Protection Association, Inc.

2Information on references can be found in Clause 2.

Document History

CSA C22.2 NO 293.1
January 1, 2017
IEEE/CSA Standard for Skin Effect Trace Heating of Pipelines, Vessels, Equipment, and Structures-General, Testing, Marking, and Documentation Requirements
This standard applies to general, testing, marking, and documentation requirements for skin effect trace heating systems rated up to and including 5 kVac and 260 °C maximum skin effect insulated...
Skin effect trace heating of pipelines, vessels, equipment, and structures — General, testing, marking, and documentation requirements
This standard applies to general, testing, marking, and documentation requirements for skin effect trace heating systems rated up to and including 5 kVac and 260 °C maximum skin effect insulated...

References

Advertisement