ISO 21307

Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) piping systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2017
Status: active
Page Count: 24
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics fittings): 23.040.45
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This document establishes general principles regarding the procedure used in the construction and quality assessment of butt fusion jointing of polyethylene (PE) piping system components specified in accordance with relevant ISO standards. These components are installed in accordance with the relevant codes of practice, national regulations or industry guidance. Specifically, this document specifies three butt fusion jointing procedures for PE pipes and fittings. These are:

- single low-pressure fusion jointing procedure;

- dual low-pressure fusion jointing procedure;

- single high-pressure fusion jointing procedure.

This document takes into consideration the materials and components used, the fusion jointing procedure and equipment and the quality assessment of the completed joint. It can be applied in conjunction with appropriate national regulations and standards.

NOTE 1 The references for these procedures are given in the Bibliography.[1][2][3][4][5][6] Single lowpressure fusion jointing procedure is derived from multiple procedures and agreed by experts, given in the Bibliography [1][2].

NOTE 2 The three procedures detailed in this document are based on those most commonly used. It is not the intention that one or more of these procedures be used to replace well established and verified industry based procedures.

Document History

January 1, 2020
Plastics pipes and fittings — Butt fusion jointing procedures for polyethylene (PE) piping systems AMENDMENT 1
A description is not available for this item.
ISO 21307
December 1, 2017
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) piping systems
This document establishes general principles regarding the procedure used in the construction and quality assessment of butt fusion jointing of polyethylene (PE) piping system components specified in...
May 15, 2011
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) pipes and fittings used in the construction of gas and water distribution systems
This International Standard establishes general principles regarding the procedure used in the construction and quality assessment of butt fusion joints incorporating fittings (ISO 8085-2) and pipes...
January 15, 2009
Plastics pipes and fittings - Butt fusion jointing procedures for polyethylene (PE) pipes and fittings used in the construction of gas and water distribution systems
This International Standard establishes general principles regarding the process used in the construction and quality assessment of butt fusion joints incorporating fittings (ISO 8085-2) and pipes...

References

Advertisement