CSA ISO/IEC 20802-1

Information technology - Open data protocol (OData) v4.0 Part 1: Core

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 218
ICS Code (Application layer): 35.100.70
scope:

Introduction

The Open Data Protocol (OData) enables the creation of REST-based data services, which allow resources, identified using Uniform Resource Locators (URLs) and defined in a data model, to be published and edited by Web clients using simple HTTP messages. This specification defines the core semantics and the behavioral aspects of the protocol.

The [OData-URL] specification defines a set of rules for constructing URLs to identify the data and metadata exposed by an OData service as well as a set of reserved URL query options.

The [OData-CSDL] specification defines an XML representation of the entity data model exposed by an OData service.

The [OData-Atom] and [OData-JSON] documents specify the format of the resource representations that are exchanged using OData.

Document History

January 1, 2018
Information technology — Open data protocol (OData) v4.0 Part 1: Core
A description is not available for this item.
CSA ISO/IEC 20802-1
January 1, 2018
Information technology - Open data protocol (OData) v4.0 Part 1: Core
Introduction The Open Data Protocol (OData) enables the creation of REST-based data services, which allow resources, identified using Uniform Resource Locators (URLs) and defined in a data model, to...

References

Advertisement