CSA ISO/IEC 20802-2
Information technology - Open data protocol (OData) v4.0 Part 2: OData JSON Format
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Application layer): | 35.100.70 |
scope:
Introduction The OData protocol is comprised of a set of specifications for representing and interacting with structured content. The core specification for the protocol is in [OData-Protocol]; this document is an extension of the core protocol. This document defines representations for the OData requests and responses using the JavaScript Object Notation (JSON), see [RFC7159]. An OData JSON payload may represent:
- a single primitive value
- a collection of primitive values
- a single complex type value
- a collection of complex type values
- a single entity or entity reference
- a collection of entities or entity references
- a collection of changes
- a service document describing the top-level resources exposed by the service
- an error.
Document History