CSA - CAN/CSA-ISO/IEC 27009:18

Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements

inactive
Organization: CSA
Publication Date: 1 January 2018
Status: inactive
Page Count: 25
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Information coding): 35.040
scope:

This International Standard defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional to those in ISO/IEC 27001, how to refine any of the ISO/IEC 27001 requirements, and how to include controls or control sets in addition to ISO/IEC 27001:2013, Annex A.

This International Standard ensures that additional or refined requirements are not in conflict with the requirements in ISO/IEC 27001.

This International Standard is applicable to those involved in producing sector-specific standards that relate to ISO/IEC 27001.

Document History

January 1, 2020
Information security, cybersecurity and privacy protection — Sector-specific application of ISO/IEC 27001 — Requirements
This document specifies the requirements for creating sector-specific standards that extend ISO/IEC 27001, and complement or amend ISO/IEC 27002 to support a specific sector (domain, application area...
CAN/CSA-ISO/IEC 27009:18
January 1, 2018
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
This International Standard defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional...

References

Advertisement